EN
  • EN
  • DE

TPS54020RUWR

Part No TPS54020RUWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A SYNC 15VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 10A
Frequency - Switching 200kHz to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 15-VQFN (3.5x3.5)
Win Source Part Number 081665-TPS54020RUWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54020RUWR CAD Model

Description

Overview of Texas Instruments TPS54020RUWR

The TPS54020RUWR from Texas Instruments is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter. This advanced power management integrated circuit (IC) is designed to provide a compact and high-performance power solution for a wide range of applications, including telecommunications, networking equipment, industrial systems, and computing peripherals.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 17V, making it versatile for various power supply configurations.
  • Output Voltage Range: It offers an adjustable output voltage from 0.6V to 5.5V, allowing for precise voltage regulation suitable for low-voltage power rails.
  • High Efficiency: The TPS54020RUWR utilizes advanced MOSFETs and the D-CAP2™ control topology to achieve high efficiency over a wide load range, which is critical for energy-sensitive applications.
  • Integrated Features: This device includes internal soft-start, overcurrent protection, and thermal shutdown features, providing built-in safeguards for system stability and reliability.
  • Compact Size: Housed in a 14-pin VQFN package, the TPS54020RUWR is designed for space-constrained applications, requiring minimal external components for operation.

Applications

  • Telecommunications Equipment
  • Networking Hardware such as Routers and Switches
  • Industrial and Automation Systems
  • Point-of-Load Power Supplies
  • Computing and Storage Equipment

Performance and Quality

The TPS54020RUWR is engineered to deliver high performance with a switching frequency that can be programmed between 200 kHz to 1.2 MHz or synchronized to an external clock. This flexibility allows for optimization of inductor size and efficiency. The device also features Texas Instruments' Eco-mode™, which reduces quiescent current under light load conditions, further enhancing its efficiency. With its robust design and built-in protections, the TPS54020RUWR meets the rigorous demands of modern electronic systems, ensuring long-term reliability and performance.

For designers looking for a power management solution that combines efficiency, versatility, and compactness, the TPS54020RUWR from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1499 $51.4990
24+ $4.2256 $101.4144
37+ $4.0935 $151.4595
51+ $3.9615 $202.0365
66+ $3.8294 $252.7404
88+ $3.4333 $302.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess