EN
  • EN
  • DE
  • IT

TPS54218RTET

Part No TPS54218RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.803V
Maximum Output Voltage 4.5V
Output Current 2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 130705-TPS54218RTET
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS54218RTET CAD Model

Description

Product Overview: Texas Instruments TPS54218RTET

The TPS54218RTET is a highly efficient, fast-switching synchronous step-down (buck) converter designed by Texas Instruments, a leader in semiconductor solutions. This compact, integrated power solution is ideal for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems where power efficiency and space constraints are critical considerations.

Key Features

  • Input Voltage Range: The TPS54218RTET operates with an input voltage range of 2.95V to 6V, making it versatile for various low-voltage power supply scenarios.
  • Output Current: It is capable of delivering up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: With integrated MOSFETs and an advanced control scheme, the device achieves high efficiency, reducing heat dissipation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize for efficiency or component size depending on the application requirements.
  • Power Save Mode: At light load conditions, the TPS54218RTET enters Power Save Mode to maintain high efficiency over the entire load range.

Protection Features

  • Overcurrent Protection: The device includes cycle-by-cycle overcurrent protection, safeguarding the power supply and load from damage due to excessive current.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within a safe range.

Package and Availability

The TPS54218RTET is available in a compact 16-pin WQFN package with a 3.5mm x 3.5mm footprint. This small form factor is particularly beneficial for space-constrained applications. The device's exposed thermal pad also aids in heat dissipation, contributing to a more stable operation under various conditions. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and online tools to assist in the design and implementation process.

Applications

With its robust feature set and compact size, the TPS54218RTET is suitable for powering FPGAs, DSPs, microprocessors, and other digital loads that require a stable, efficient power supply. Its versatility makes it an excellent choice for portable electronics, networking equipment, and other systems where power efficiency and board space are at a premium.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3771 $50.6565
37+ $2.7709 $102.5233
56+ $2.6843 $150.3208
77+ $2.5978 $200.0306
100+ $2.5112 $251.1200
134+ $2.2514 $301.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,380 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess