EN
  • EN
  • DE

TPS54308DDCR

Part No TPS54308DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS54308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47880-2, 296-47880-1, TPS54308DDCR-ND, 296-47880-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851132-TPS54308DDCR
Ultra Librarian 3D Model Ultra Librarian TPS54308DDCR CAD Model

Description

Product Overview: TPS54308DDCR by Texas Instruments

The TPS54308DDCR is a highly efficient, small-sized, synchronous buck converter from Texas Instruments, designed for a variety of applications. This step-down converter is part of TI's extensive range of power management integrated circuits, delivering both high performance and reliability.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage range from 0.8V to 6V, which allows designers to use it in a broad spectrum of applications requiring different voltage levels.
  • High Efficiency: With its synchronous switching topology, the TPS54308DDCR achieves high efficiency, which minimizes power loss and thermal dissipation, making it suitable for power-sensitive designs.
  • Peak Current Mode Control: This control scheme provides fast transient response and simplifies loop compensation, ensuring stable operation under varying load conditions.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs reduces the external component count, which can help in designing compact and cost-effective solutions.
  • Switching Frequency: The device operates at a fixed frequency of 1.5MHz, which allows the use of small surface-mount inductors and capacitors, thus reducing the overall solution size.

Protection Features

  • Overcurrent Protection: The TPS54308DDCR incorporates cycle-by-cycle current limiting and hiccup mode for enhanced safety and reliability under abnormal conditions.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the device from overheating, ensuring the protection of the IC and the system it powers.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct input voltage levels, avoiding unstable conditions that could lead to system failures.

Applications

The versatility of the TPS54308DDCR makes it ideal for powering a wide range of applications including consumer electronics, networking equipment, field-programmable gate arrays (FPGAs), and microprocessor core supplies. Its compact size and high efficiency also make it a good fit for portable and battery-powered devices.

Package and Availability

The TPS54308DDCR comes in a small 8-pin SON package with a body size of 3mm x 3mm. The device is available through Texas Instruments and authorized distributors, ensuring easy procurement and support.

For detailed specifications, application notes, and design resources, engineers and product designers are encouraged to visit the official Texas Instruments website or consult with TI's customer support team.

You May Also Be Interested in

Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,730 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess