EN
  • EN
  • DE

TPS5430QDDARCT

Part No TPS5430QDDARCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.221V
Voltage - Output (Max) 32.04V
Current - Output 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO PowerPad
Win Source Part Number 220044-TPS5430QDDARCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5430QDDARCT CAD Model

Description

The TPS5430QDDARCT is a versatile and robust step-down (buck) converter integrated circuit (IC) from Texas Instruments, designed to provide efficient power management solutions for a wide array of applications. This high-performance switching regulator is capable of delivering up to 3A of continuous output current with input voltages ranging from 5.5V to 36V, making it an ideal choice for systems that require stable and reliable power from a higher voltage source.

Key Features:

  • Wide Input Voltage Range: The TPS5430QDDARCT can handle input voltages from 5.5V to 36V, accommodating a variety of power sources, including industrial supplies and automotive batteries.
  • High Output Current: With the ability to provide up to 3A of continuous output current, this IC can power a broad spectrum of components, from microcontrollers to motors.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to approximately 90% of the input voltage, giving designers the flexibility to tailor the power supply to their specific needs.
  • High Efficiency: The TPS5430QDDARCT features an efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection enhance the durability of the device by preventing damage due to overheating or excessive current draw.
  • Frequency Synchronization: It offers the option to synchronize the switching frequency to an external clock, which can be essential for reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications:

The TPS5430QDDARCT is suitable for a diverse range of applications, including but not limited to:

  • Industrial Controls
  • Automotive Power Supplies
  • Powering Field Programmable Gate Arrays (FPGAs)
  • Point-of-Load Conversions
  • Networking and Telecommunication Equipment
  • Consumer Electronics

With its robust feature set and high reliability, the TPS5430QDDARCT from Texas Instruments stands out as a powerful solution for efficient DC/DC power conversion in a compact package. Its ease of use, combined with performance and protection features, make it a go-to choice for engineers and designers working on a variety of electronic projects.

You May Also Be Interested in

Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9333 $53.3997
21+ $4.8684 $102.2364
32+ $4.7163 $150.9216
44+ $4.5641 $200.8204
57+ $4.4120 $251.4840
76+ $3.9556 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess