The TPS54316PWPR from Texas Instruments is a highly integrated synchronous buck regulator designed to provide a compact and efficient power management solution. This device is specifically engineered to convert a higher voltage input to a lower voltage output with a high degree of accuracy and stability. The TPS54316PWPR is an ideal choice for a wide range of applications, including but not limited to, consumer electronics, networking, telecommunications, and industrial systems.
Key Features
- Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of various applications, ensuring compatibility with a multitude of low-voltage ICs.
- High Efficiency: With its integrated synchronous rectifier and advanced MOSFET technology, the TPS54316PWPR offers high efficiency, which is crucial for reducing power loss and heat generation in compact electronic devices.
- Wide Input Voltage Range: This regulator can handle a broad range of input voltages, making it suitable for use in systems with varying power supply conditions.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device and the system from damage due to excessive temperatures, enhancing system reliability.
- Overcurrent Protection: The TPS54316PWPR includes overcurrent protection to prevent damage from output overload conditions.
- Small Footprint: Housed in a compact 14-pin HTSSOP package, the TPS54316PWPR saves valuable board space, which is essential for modern high-density electronic designs.
Applications
The versatility of the TPS54316PWPR allows it to be used in a variety of applications. It is an excellent power solution for:
- Digital Signal Processors (DSPs)
- Field-Programmable Gate Arrays (FPGAs)
- Microprocessors and Microcontrollers
- Networking and Communication Equipment
- Portable and Battery-Powered Devices
Technical Specifications
The TPS54316PWPR offers a range of technical specifications that ensure optimal performance:
- 2.95V to 6V Input Voltage Range
- Adjustable Output Voltage Down to 0.8V
- Up to 3A Output Current Capacity
- Integrated 5mΩ High-Side MOSFET and 3mΩ Low-Side MOSFET
- Fixed 340kHz Switching Frequency
- Thermal and Overcurrent Protection
- Environmentally Friendly: RoHS Compliant
With its robust feature set and compact size, the TPS54316PWPR from Texas Instruments is an excellent choice for designers looking to improve power efficiency and reliability in their electronic systems.