EN
  • EN
  • DE
  • IT

TPS54318RTER

Part No TPS54318RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16WQFN / Conv DC-DC 2.95V to 6V Synchronous Step Down Single-Out 0.8V to 4.5V 3A 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.803V
Maximum Output Voltage 4.5V
Output Current 3A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 034098-TPS54318RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS54318
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54318RTER CAD Model

Description

The TPS54318RTER is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable manufacturer, Texas Instruments. This voltage regulator is designed for systems that require a low-output voltage and high-output current, which makes it an ideal choice for powering the latest processors and memory in computing systems.

Key Features

  • Output Voltage Range: This device supports an adjustable output voltage range from 0.76V to 3.3V, which allows for flexibility in various applications.
  • High Efficiency: With its synchronous buck topology, the TPS54318RTER achieves high efficiency at different load conditions, making it suitable for power-sensitive applications.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs reduces the external component count and simplifies the design process, leading to a more compact system design.
  • Advanced Control: The D-CAP2™ control mode provides a fast transient response, which is critical for performance-demanding applications such as powering CPUs, GPUs, and ASICs.
  • Thermal Performance: Housed in a 16-pin WQFN (RTE) package, the TPS54318RTER offers excellent thermal performance, ensuring reliable operation even under high load conditions.

Applications

The versatility of the TPS54318RTER allows it to be used in a wide range of applications, including but not limited to:

  • Point-of-Load Solutions for Motherboards
  • Networking Equipment such as Routers and Switches
  • Graphics Cards and Video Game Consoles
  • Embedded Computing Systems

Technical Specifications

The TPS54318RTER operates with an input voltage range of 2.95V to 6V, which accommodates a variety of power supplies. It supports a continuous output current of up to 3A, making it capable of powering high-performance devices. The converter also features a 1% voltage reference accuracy over temperature, programmable soft-start, and pre-bias startup, as well as protection features such as overcurrent and thermal shutdown.

For designers looking for a reliable and efficient power solution, the TPS54318RTER by Texas Instruments stands out as an exceptional choice, combining performance, efficiency, and versatility in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0868 $59.7740
130+ $0.8917 $115.9210
195+ $0.8639 $168.4605
270+ $0.8361 $225.7470
350+ $0.8082 $282.8700
465+ $0.7245 $336.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,357 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess