EN
  • EN
  • DE
  • IT

TPS54350

Part No TPS54350
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4.5-V 20-V INPUT, 3-A OUTPUT SYNCHRONOUS PWM SWITCHER WITH INTEGRATED FET(SWIFT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272612-TPS54350
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54350 CAD Model

Description

The TPS54350 by Texas Instruments is a robust and versatile step-down (buck) switching voltage regulator designed to provide efficient power management solutions for a wide range of applications. This integrated circuit (IC) is capable of driving a 3A load with excellent line and load regulation, making it a popular choice for both industrial and consumer electronics.

Key Features

  • Input Voltage Range: The TPS54350 operates over a wide input voltage range from 4.5V to 28V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 20V, which allows for a high degree of customization to meet specific requirements of the powered device.
  • High Efficiency: With integrated MOSFETs, the TPS54350 provides an efficient power conversion with up to 95% efficiency, minimizing heat generation and energy loss.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection, safeguarding the IC and connected components from potential damage due to overheating or excessive current.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which is beneficial in reducing electromagnetic interference (EMI) and optimizing system performance.
  • Soft Start: The soft-start feature limits inrush current during startup, providing a gradual increase in output voltage and preventing voltage overshoot.

Applications

The TPS54350 is ideal for a variety of applications, including:

  • Point of Load (POL) power supplies
  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial systems and controls
  • Aftermarket automotive accessories
  • Portable electronics

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS54350 is backed by rigorous testing and quality assurance to meet the highest industry standards. Whether you're designing a new power system or looking to upgrade an existing one, the TPS54350 provides a reliable and efficient solution that can significantly enhance the performance and longevity of your electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1240
Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $34.6389
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495
KOA Speer
RESISTOR
Need more? Email Us
Winbond Electronics
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6300 $56.3000
25+ $4.6196 $115.4900
38+ $4.4752 $170.0576
52+ $4.3308 $225.2016
67+ $4.1864 $280.4888
90+ $3.7533 $337.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess