EN
  • EN
  • DE

TPS54360BQDDARQ1

Part No TPS54360BQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Reel - TR
Family Name TPS54360
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS54360BQDDARQ1TR, 296-TPS54360BQDDARQ1DKR, 296-TPS54360BQDDARQ1CT, 296-46985-1, 296-46985-2, 296-46985-6-ND, 296-46985-2-ND, -296-46985-1-ND, 296-46985-1-ND, 296-46985-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845128-TPS54360BQDDARQ1
Ultra Librarian 3D Model Ultra Librarian TPS54360BQDDARQ1 CAD Model

Description

The TPS54360BQDDARQ1 is a robust, high-performance DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of automotive and industrial applications, offering a wide input voltage range and high efficiency.

Key Features

  • Wide Input Voltage Range: The TPS54360BQDDARQ1 operates over a broad input voltage range of 3.5V to 60V, making it versatile for various systems that experience wide voltage fluctuations.
  • High Efficiency: With an efficiency of up to 92%, this converter ensures minimal power loss and heat generation, which is critical for the reliability and longevity of automotive and industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 90% of VIN, providing flexibility to power a wide range of subsystems and components.
  • Integrated Protection Features: It includes thermal shutdown, overcurrent protection, and an under-voltage lockout, enhancing the safety and durability of the end application.
  • Qualified for Automotive Applications: As part of Texas Instruments' Q1 series, the TPS54360BQDDARQ1 is AEC-Q100 qualified, ensuring it meets the rigorous reliability standards required for automotive electronics.

Applications

The TPS54360BQDDARQ1's rugged design and versatile feature set make it an excellent choice for a variety of applications, including:

  • Automotive infotainment and telematics
  • Power supplies for microcontrollers and DSPs
  • Industrial control systems
  • Aftermarket automotive accessories

Package and Availability

This converter is available in a 10-pin PowerPAD™ thermally enhanced package, designed to provide improved thermal performance and reduced solution size. The TPS54360BQDDARQ1 is available for purchase through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers around the world.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $0.9779
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9299 $57.8970
65+ $1.5835 $102.9275
100+ $1.5340 $153.4000
135+ $1.4845 $200.4075
175+ $1.4350 $251.1250
235+ $1.2866 $302.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess