EN
  • EN
  • DE

TPS543C20RVFT

Part No TPS543C20RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 40LQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 40A
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 40-LFQFN Exposed Pad
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS543
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937291-TPS543C20RVFT
Ultra Librarian 3D Model Ultra Librarian TPS543C20RVFT CAD Model

Description

The TPS543C20RVFT is a state-of-the-art integrated power solution from Texas Instruments, designed to deliver high efficiency and performance for modern computing and telecommunications applications. As part of the SWIFT™ family of power converters, this product combines advanced process technology with sophisticated circuit design to provide a compact, reliable, and efficient power management solution.

Key Features

  • High Efficiency: With its integrated MOSFETs and optimized control circuitry, the TPS543C20RVFT achieves exceptional conversion efficiency, reducing power loss and heat generation.
  • Advanced Control: The device features a PMBus interface for digital control, allowing for precise voltage regulation, over-current protection, and easy integration into system power management schemes.
  • Flexible Operation: It is capable of operating over a wide input voltage range of 4.5V to 17V, making it suitable for a variety of power rails and system architectures.
  • Compact Footprint: The integrated circuit is housed in a small 5x7mm QFN package, minimizing board space and simplifying layout design.
  • Stackable Phase Operation: This feature allows multiple TPS543C20RVFT devices to be used in parallel, scaling power delivery for high-current applications while maintaining high efficiency and performance.

Applications

The TPS543C20RVFT is ideal for a range of applications, particularly where space is at a premium and power efficiency is crucial. These include:

  • Enterprise servers and storage systems
  • Networking equipment such as routers and switches
  • Datacom and telecom infrastructure
  • FPGA, ASIC, and processor power supplies

Quality and Reliability

As with all Texas Instruments products, the TPS543C20RVFT is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The device is RoHS compliant and supported by comprehensive technical documentation and TI's design resources.

Whether you're designing a high-performance server, upgrading networking hardware, or developing power systems for advanced electronics, the TPS543C20RVFT provides a versatile and powerful solution that can meet the needs of your project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3732 $59.3732
3+ $48.7165 $146.1495
4+ $47.1941 $188.7764
5+ $45.6717 $228.3585
6+ $44.1493 $264.8958
8+ $39.5821 $316.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess