EN
  • EN
  • DE

TPS54495PWPR

Part No TPS54495PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4A/2A Dual Channel Synchronous Step-Down Switcher with Integrated FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.76V
Output Voltage MAX 7V
Output Current 4A, 2A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1272634-TPS54495PWPR
Manufacturer Homepage www.ti.com
Family Name TPS54495
Introduction Date June 28, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54495PWPR CAD Model

Description

The TPS54495PWPR is a high-performance, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This efficient power management integrated circuit is designed to meet the rigorous power requirements of modern microprocessors, FPGAs, DSPs, and other digital load devices.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 2.95V to 6V, making it versatile for various applications.
  • Output Voltage: It provides an adjustable output voltage from 0.76V to 5.5V, allowing precise voltage regulation for sensitive components.
  • High Efficiency: With integrated MOSFETs, the TPS54495PWPR achieves high efficiency, which is critical for thermal management and energy-saving in electronic systems.
  • Current Rating: The converter can deliver up to 4A of continuous output current, suitable for a wide range of power needs.
  • Switching Frequency: The device operates at a fixed switching frequency of 650kHz, which can be synchronized up to 2.2MHz, allowing for flexibility in minimizing interference and optimizing component sizes.

Advanced Features:

TPS54495PWPR is equipped with advanced features such as Power Good (PG) output, pre-biased startup, and internal soft start to ensure a smooth power-up sequence. Overcurrent and overtemperature protection mechanisms safeguard the device and the system from potential damage.

Applications:

This converter is ideal for a variety of applications, including enterprise systems, storage and network equipment, and other embedded systems that require a compact, efficient, and reliable power solution.

Package and Reliability:

The TPS54495PWPR comes in a 14-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. Texas Instruments' commitment to quality ensures that this product meets high reliability standards, making it a trusted choice for critical applications.

Design Support:

Designers can take advantage of Texas Instruments' extensive support resources, including application notes, design tools, and simulation models, to facilitate the integration of the TPS54495PWPR into their projects.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8880 $52.9920
21+ $4.8312 $101.4552
33+ $4.6802 $154.4466
45+ $4.5292 $203.8140
58+ $4.3783 $253.9414
77+ $3.9253 $302.2481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess