EN
  • EN
  • DE

TPS54540BQDDARQ1

Part No TPS54540BQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Reel - TR
Family Name TPS54540
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-45533-1-ND, TPS54540BQDDARQ1-ND, 296-45533-2, 296-45533-1, 296-45533-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851250-TPS54540BQDDARQ1
Ultra Librarian 3D Model Ultra Librarian TPS54540BQDDARQ1 CAD Model

Description

Overview of TPS54540BQDDARQ1

The TPS54540BQDDARQ1 is a robust, high-performance DC-DC converter designed and manufactured by Texas Instruments. This component is specifically engineered to cater to the demanding requirements of the automotive industry, providing a reliable power solution for a wide range of vehicular applications.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 3.5V to 42V, making it versatile for different automotive power systems.
  • Output Current Capability: It can deliver up to 5A of continuous output current, ensuring sufficient power for various electronic components.
  • High Efficiency: With an integrated 146mΩ high-side MOSFET, the TPS54540BQDDARQ1 achieves high efficiency, which is critical for reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 2.5MHz, allowing designers to optimize the converter for size, efficiency, and performance.
  • Thermal Performance: Enhanced thermal performance is ensured through a thermally enhanced exposed pad package, which aids in heat dissipation.
  • Protection Features: It includes a host of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, adding to its reliability and robustness in harsh automotive environments.

Applications

The TPS54540BQDDARQ1 is suitable for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics that require stable and efficient power supply. Its resilience to fluctuating input voltages and its capability to withstand automotive transients make it an ideal choice for modern vehicles.

Package and Quality

It is available in a compact QFN package, which is space-efficient and suitable for high-density circuit designs. The device meets the rigorous quality standards required for automotive applications, including AEC-Q100 qualification, ensuring long-term reliability and performance under extreme conditions.

In summary, the TPS54540BQDDARQ1 from Texas Instruments is a highly capable DC-DC converter that offers a combination of power efficiency, thermal management, and protection features, making it a top choice for automotive power design engineers.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8598 $54.8784
18+ $5.6285 $101.3130
28+ $5.4526 $152.6728
38+ $5.2768 $200.5184
50+ $5.1009 $255.0450
66+ $4.5732 $301.8312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess