EN
  • EN
  • DE
  • IT

TPS54614PWPRG4

Part No TPS54614PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3V to 6V Input, 6A Synchronous Step-Down SWIFT™ Converter with 1.8V Output 28-HTSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Yes
Max Input Voltage 6 V
Maximum Operating Temperature 85 °C
Max Output Current 6 A
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Operating Supply Voltage 9 V
Output Current 6 A
Output Type Fixed
Output Voltage 1.8 V
Packaging Tape & Reel (TR)
Quiescent Current 11 mA
Radiation Hardening No
RoHS Compliant
Switching Frequency 762 kHz
Synchronous Rectifier Yes
Weight 118.501007 mg
Win Source Part Number 1100972-TPS54614PWPRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS54614PWPRG4 CAD Model

Description

Introducing the TPS54614PWPRG4 from Texas Instruments

The TPS54614PWPRG4 is a high-performance, integrated synchronous buck regulator from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to meet the rigorous power demands of contemporary digital circuits. It is an ideal power management component for a wide array of applications, including but not limited to, networking equipment, servers, telecommunications, and industrial systems.

With its wide input voltage range of 3.3V to 6V, the TPS54614PWPRG4 is flexible and can be powered from various sources, making it suitable for diverse system designs. The device delivers an adjustable output voltage range from 0.9V to 3.3V, allowing for precise voltage regulation tailored to the specific needs of the load. The high efficiency of this regulator, which can deliver up to 6A of continuous output current, ensures minimal power loss and heat generation, thereby improving the overall system reliability and performance.

The TPS54614PWPRG4 incorporates a fixed-frequency, pulse-width modulation (PWM) control scheme that provides a stable and low-noise operation, which is critical for powering sensitive digital components. Additionally, the device features a range of built-in protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against a variety of electrical anomalies.

Engineered in a compact HTSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with PowerPAD™, the TPS54614PWPRG4 offers excellent thermal performance and occupies minimal board space. This makes it an excellent choice for space-constrained applications that require efficient thermal management.

For design flexibility, the TPS54614PWPRG4 also includes an enable pin for on/off control, allowing the power supply to be efficiently managed based on the system's power state. The soft-start feature limits inrush current during startup, contributing to the stability of the power system. Furthermore, the device's 280kHz switching frequency enables the use of smaller external components, reducing the overall solution size and cost.

In summary, the TPS54614PWPRG4 by Texas Instruments is a robust, efficient, and versatile synchronous buck regulator that is engineered to meet the stringent requirements of modern electronic systems. Its combination of performance, protection features, and compact design makes it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $29.2470
Rohm Semiconductor
Power Management LSI for Mobile Phone
Lowest to $6.0243
Allegro MicroSystems, LLC
IC REG QD BUCK/BST/LNR 38ETSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $18.2799
Analog Devices Inc.
IC REG CHARGE PUMP INV 14DFN
Lowest to $10.1759
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $10.2376
International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $28.5113
Rohm Semiconductor
IC REG 7OUT BUCK/LNR SYNC 64UQFN
Lowest to $5.2854

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7306 $57.3060
24+ $4.7021 $112.8504
37+ $4.5552 $168.5424
51+ $4.4082 $224.8182
66+ $4.2613 $281.2458
88+ $3.8204 $336.1952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess