EN
  • EN
  • DE

TPS54810PWP

Part No TPS54810PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 3.3V
Output Current 8A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034168-TPS54810PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54810PWP CAD Model

Description

TPS54810PWP - Texas Instruments Step-Down Converter

The TPS54810PWP from Texas Instruments is a highly efficient, synchronous buck converter that is designed to provide precise voltage regulation in a compact package. This integrated circuit (IC) is part of TI's SWIFT™ family of products, which are known for their robust performance and ease of use in a wide range of power management applications.

The TPS54810PWP operates over a wide input voltage range from 2.2V to 6V and provides an adjustable output voltage from 0.9V to 3.3V, which is suitable for powering core voltages of modern microprocessors, DSPs, and other ICs requiring a low voltage, high current supply. It is capable of delivering up to 8A of continuous output current with excellent load and line regulation, making it a versatile solution for various high-performance applications.

This power converter features an integrated MOSFET switch that enhances its efficiency and reduces the need for external components. Its high switching frequency of up to 900 kHz allows the use of small surface-mount inductors and capacitors, thereby minimizing the solution size and the overall footprint on the PCB.

The TPS54810PWP includes a range of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safe operation of the device under abnormal conditions. Additionally, it supports a range of performance-enhancing features like programmable soft-start, pre-bias startup, and power-good output, which provide a controlled startup sequence and system health monitoring.

Encased in a 28-pin HTSSOP PowerPAD™ package, the TPS54810PWP is designed for enhanced thermal performance and space-saving on the circuit board. Its suitability for complex, space-constrained applications makes it an ideal choice for telecommunications, computing, networking, and industrial systems.

Contact Texas Instruments for pricing information.

For additional technical details, application notes, and support documentation, visit the Texas Instruments official product page.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7840 $54.4880
16+ $6.3869 $102.1904
25+ $6.1873 $154.6825
34+ $5.9877 $203.5818
44+ $5.7882 $254.6808
58+ $5.1894 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess