EN
  • EN
  • DE

TPS5602IDBT

Part No TPS5602IDBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL DC-DC CONTROLLER 30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Controller, DSP
Voltage - Input 4.5 V to 25 V
Number of Outputs 2
Output Voltage Adj down to 1.2V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 034181-TPS5602IDBT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5602IDBT CAD Model

Description

The TPS5602IDBT is a high-performance, dual-output, synchronous buck controller from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to provide efficient, reliable, and precise voltage regulation for a variety of applications, including computing, networking, and telecommunications systems.

Key Features

  • Input Voltage Range: The TPS5602IDBT operates over a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with a broad range of systems.
  • Dual Synchronous Buck Controller: With two synchronous buck controllers, the device can manage two independent power rails, optimizing power distribution and efficiency across multiple subsystems.
  • Adjustable Switching Frequency: The switching frequency of the TPS5602IDBT is adjustable, allowing designers to balance between efficiency and component size, based on the specific needs of the application.
  • Integrated MOSFET Drivers: The inclusion of integrated high-side and low-side MOSFET drivers reduces external component count, simplifies circuit design, and minimizes board space.
  • Protection Features: The TPS5602IDBT incorporates a suite of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the end product.

Applications

The versatility of the TPS5602IDBT makes it an ideal choice for powering complex digital systems that require multiple voltage rails and high efficiency. Its applications span across:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Industrial Systems
  • FPGA, DSP, and ASIC Power Supplies

Package and Availability

The TPS5602IDBT is available in a 30-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while offering excellent thermal performance. For detailed specifications, sample requests, and order placement, customers can visit the Texas Instruments website or contact their local authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6368 $50.5472
10+ $10.3687 $103.6870
15+ $10.0447 $150.6705
21+ $9.7206 $204.1326
27+ $9.3966 $253.7082
36+ $8.4246 $303.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess