EN
  • EN
  • DE

TPS562200DDC

Part No TPS562200DDC
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843801-TPS562200DDC
Ultra Librarian 3D Model Ultra Librarian TPS562200DDC CAD Model

Description

The TPS562200DDC is a highly integrated, high-efficiency, synchronous step-down DC-DC converter brought to you by Texas Instruments. This advanced power solution is designed to meet the rigorous needs of modern electronic devices that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The TPS562200DDC operates with an input voltage range of 4.5V to 17V, making it versatile for a wide range of applications.
  • Output Voltage: It provides an adjustable output voltage from 0.76V to 7V, allowing it to power various components with different voltage requirements.
  • High Efficiency: With its synchronous step-down design, the converter achieves high efficiency, which is critical for maintaining thermal performance and extending battery life in portable applications.
  • Load Capability: The device can deliver up to 2A continuous output current, which is suitable for medium-power needs.
  • Thermal Management: The TPS562200DDC features excellent thermal performance, thanks to its thermally enhanced HSOP-8 package.

Applications

The versatile nature of the TPS562200DDC makes it ideal for a wide range of applications, such as:

  • Consumer Electronics
  • Networking and Telecommunications
  • Point-of-Load Conversions
  • Set-Top Boxes
  • Computing Peripherals

Advanced Features

Additional features of the TPS562200DDC include:

  • Power Good Output: This feature provides a signal indicating when the output voltage is within its nominal voltage range, which is essential for power sequencing and monitoring.
  • Protection Mechanisms: The converter is equipped with overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under abnormal conditions.
  • Soft-Start: The soft-start feature minimizes inrush current during startup, which reduces stress on the input power source and the TPS562200DDC itself.
  • Frequency Synchronization: It supports synchronization to an external clock, which helps to manage and reduce electromagnetic interference (EMI) in sensitive applications.

With its robust design and comprehensive feature set, the TPS562200DDC from Texas Instruments is a compelling choice for designers looking for a reliable, efficient, and flexible power management solution.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,069 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess