The TPS564242DRLR is a highly efficient, synchronous step-down converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact and robust voltage regulator is ideal for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.
Key Features
- Wide Input Voltage Range: The TPS564242DRLR operates with an input voltage range from 4.5V to 17V, making it versatile for various power supply scenarios.
- High-Efficiency Synchronous Mode: With integrated high-side and low-side MOSFETs, the device ensures efficient power conversion, reducing heat dissipation and improving system performance.
- Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a high accuracy of 1%, which allows for fine-tuning to meet specific requirements.
- Compact Footprint: The TPS564242DRLR comes in a small 6-pin SOT (R-PDSO-G) package, ideal for space-constrained applications.
- Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the reliability and safety of the end application.
Applications
The versatility of the TPS564242DRLR voltage regulator makes it suitable for a variety of applications. It is commonly used in:
- Point-of-Load (POL) power supplies
- Telecommunications equipment
- Networking switches and routers
- Set-top boxes
- Home automation systems
- Automotive infotainment and telematics
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 17V
Output Voltage Range
0.6V to 7V
Output Current
Up to 4A
Efficiency
Up to 95%
Package
6-pin SOT (R-PDSO-G)
For those seeking a reliable and efficient power management solution, the TPS564242DRLR from Texas Instruments stands out as an excellent choice. Its performance, coupled with TI's commitment to quality, ensures that this voltage regulator will deliver the results expected for advanced electronic systems.