EN
  • EN
  • DE

ADT1.5-17+

Part No ADT1.5-17+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 500kHz ~ 1.7GHz
Insertion Loss (Max) 3dB
Return Loss (Min) 10.16dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 911013-ADT1.5-17+
Ultra Librarian 3D Model Ultra Librarian ADT1.5-17+ CAD Model

Description

The 911013-ADT1.5-17+ is a balun designed for RF and wireless applications.

  • Manufacturer: Mini-Circuits
  • Component Type: Balun
  • Application: RF and Wireless
  • Frequency Range: 500kHz to 1.7GHz
  • Insertion Loss (Max): 3dB
  • Return Loss (Min): 10.16dB
  • Package Type: 6-SMD, Flat Leads
  • Mounting Type: Surface Mount
  • Product Status: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206 / RF Balun 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
BALAN TRANSFORMER, WOUND FERRITE / RF Balun 50MHz ~ 1GHz 75 / 75Ohm Horizontal, 4 PC Pad
Lowest to $1.6265
Pulse
BALUN 5MHZ-500MHZ 50/50 5SMD / RF Balun 5MHz ~ 500MHz 1.5:1 5-SMD
Lowest to $3.4926
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
Walsin Technology Corporation
RF BALUN TRANSFRMR 1805-2170MHZ
Lowest to $0.0801
Walsin Technology Corporation
BALUN / RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Lowest to $0.0820
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
Walsin Technology Corporation
BALUN / RF Balun
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2769 $61.1076
8+ $12.5349 $100.2792
13+ $12.1432 $157.8616
18+ $11.7515 $211.5270
23+ $11.3597 $261.2731
30+ $10.1846 $305.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess