EN
  • EN
  • DE

TPS56628DDA

Part No TPS56628DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 8SOPWR  /  Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.765V
Voltage - Output (Max) 5.5V
Current - Output 6A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS56628
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS56628DDA-ND,2156-TPS56628DDA,TEXTISTPS56628DDA,296-47733
Standard Package 75
Win Source Part Number 1100991-TPS56628DDA
Ultra Librarian 3D Model Ultra Librarian TPS56628DDA CAD Model

Description

Introducing the TPS56628DDA from Texas Instruments

The TPS56628DDA is a state-of-the-art, high-performance integrated circuit designed by Texas Instruments to meet the needs of modern power management applications. This IC is part of TI's extensive portfolio of voltage regulators, offering efficient power conversion and distribution for a range of electronic devices.

Key Features

  • High Efficiency: The TPS56628DDA boasts an impressive efficiency rate, reducing power loss and heat, thereby enhancing the performance and reliability of the end product.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage range, making it suitable for a variety of applications where precise voltage regulation is required.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the TPS56628DDA simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Stable Operation: The TPS56628DDA is designed to maintain stable operation even under varying load conditions, ensuring consistent performance.

Applications

The TPS56628DDA is ideal for a range of applications, particularly where efficient power management is crucial. It is commonly used in:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Computing Systems
  • Consumer Electronics
  • Industrial and Automotive Electronics

Technical Specifications

At the heart of the TPS56628DDA's technical prowess are its specifications:

  • Input Voltage Range: Optimized for efficient operation across various input voltages.
  • Output Current Capability: Capable of delivering substantial current to satisfy the demands of power-hungry applications.
  • Package Type: The device comes in a compact, surface-mount package, ensuring ease of integration into PCB designs.

With the TPS56628DDA, Texas Instruments continues its tradition of delivering high-quality, reliable power management solutions. Whether you're designing for the latest consumer gadget or a robust industrial system, the TPS56628DDA offers the performance and flexibility to meet your power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2879 $52.6064
38+ $2.6978 $102.5164
58+ $2.6135 $151.5830
80+ $2.5292 $202.3360
103+ $2.4449 $251.8247
137+ $2.1919 $300.2903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess