The TPS57114QRTERDN is a high-performance, synchronous step-down converter from Texas Instruments, designed to cater to a wide array of power supply requirements. This advanced integrated circuit (IC) is engineered to provide a compact and efficient power management solution for various applications, including consumer electronics, networking equipment, and industrial systems.
Key Features
- Input Voltage Range: The device supports a broad input voltage range, making it versatile for different power environments.
- Output Current Capability: It can deliver a continuous output current, ensuring stable performance for high-demand applications.
- High Efficiency: The TPS57114QRTERDN boasts an excellent efficiency rating, which reduces power loss and improves overall system performance.
- Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, offering design flexibility.
- Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating.
- Integrated MOSFETs: High and low-side MOSFETs are integrated into the device, minimizing external component count and simplifying design.
Applications
- Consumer Electronics
- Networking Equipment
- Industrial Systems
- Point-of-Load Conversions
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
Specific Range (e.g., 4.5V to 17V) |
| Output Current |
Specific Current (e.g., 2A) |
| Efficiency |
High Efficiency (e.g., >90%) |
| Switching Frequency |
Adjustable (e.g., 300kHz to 2.2MHz) |
| Thermal Protection |
Yes |
| Package |
QFN |
The TPS57114QRTERDN from Texas Instruments is an exemplary solution for designers looking to optimize power efficiency and reliability in their electronic systems. Its combination of performance, flexibility, and protection features make it a top choice for a wide range of applications.