EN
  • EN
  • DE

TPS57160QDGQRQ1

Part No TPS57160QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034195-TPS57160QDGQRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS57160QDGQRQ1 CAD Model

Description

The TPS57160QDGQRQ1 is a robust, automotive-grade, integrated step-down converter designed and manufactured by Texas Instruments. This high-performance device is engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for power supply applications in automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features:

  • Wide Input Voltage Range: The TPS57160QDGQRQ1 operates over a broad input voltage range from 3.5 V to 60 V, accommodating a variety of automotive battery voltages and transient conditions.
  • Efficient Power Conversion: With an integrated 1.5 A, 60 V switch, the device offers efficient power conversion, which can help reduce the thermal footprint and improve the reliability of automotive systems.
  • Adjustable Switching Frequency: The switching frequency of the device is adjustable from 100 kHz to 2.5 MHz, allowing designers to optimize the converter for size, efficiency, and performance.
  • Thermal Shutdown: Enhanced thermal management is provided with a thermal shutdown feature, ensuring the device operates within safe temperature ranges.
  • Current Mode Control: The device employs current mode control which provides simple external compensation and flexible component selection.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, and an under-voltage lockout, enhancing system safety and longevity.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Power Supplies for Car Audio and Navigation
  • Automotive Lighting

The TPS57160QDGQRQ1 comes in a compact QFN package that is highly suitable for space-constrained applications. Its robust design ensures reliable operation over the automotive temperature range of -40°C to 150°C. With its advanced features and proven durability, the TPS57160QDGQRQ1 is a versatile solution that provides a reliable power supply in a variety of automotive environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5925 $51.8500
48+ $2.1272 $102.1056
73+ $2.0607 $150.4311
101+ $1.9942 $201.4142
130+ $1.9278 $250.6140
174+ $1.7283 $300.7242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess