EN
  • EN
  • DE

SX1301LR-G1

Part No SX1301LR-G1
Manufacturer SHOUDING Shouding Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHOUDING Shouding Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839262-SX1301LR-G1
Ultra Librarian 3D Model Ultra Librarian SX1301LR-G1 CAD Model

Description

The SX1301LR-G1 is a LoRa gateway baseband processor manufactured by SHOUDING Shouding Semiconductor. This component is designed for robust and efficient bi-directional communication in long-range wireless networks, compliant with the LoRaWAN protocol. It facilitates the bridging of LoRa end-nodes to a central network server, enabling a wide range of IoT applications.

Applications:

  • Smart City Infrastructure: Used in smart street lighting, smart parking, and environmental monitoring systems.
  • Agricultural Monitoring: Deployed in sensor networks for soil moisture, temperature, and crop health monitoring.
  • Industrial IoT (IIoT): Integrated into asset tracking, predictive maintenance, and remote control systems.
  • Supply Chain and Logistics: Utilized for tracking goods, monitoring transportation conditions, and ensuring supply chain integrity.
  • Smart Metering: Implemented in water, gas, and electricity meters for automated meter reading and remote monitoring.

Features:

  • LoRaWAN Compliance: Fully compliant with the LoRaWAN protocol, ensuring interoperability with other LoRaWAN devices and networks.
  • Multi-Channel Operation: Supports multiple channels concurrently, increasing network capacity and reducing latency.
  • High Sensitivity: Offers high sensitivity for extended communication range, even in challenging environments.
  • Low Power Consumption: Designed for low power operation, extending the battery life of gateway devices.
  • Robust Interference Rejection: Features robust interference rejection capabilities, ensuring reliable communication in noisy environments.

Benefits:

  • Extended Range: Enables long-range communication, reducing the need for extensive infrastructure.
  • Scalability: Supports a large number of end-nodes, allowing for scalable IoT deployments.
  • Low Power: Minimizes power consumption, reducing operational costs and environmental impact.
  • Reliable Communication: Ensures reliable communication in challenging environments, maximizing network uptime.
  • Cost-Effective: Offers a cost-effective solution for connecting IoT devices to the network.

Additional Details:

The SX1301LR-G1 typically operates in the 868 MHz or 915 MHz ISM bands. It supports various modulation schemes, including LoRa and FSK. The device integrates a baseband processor, radio transceiver, and power management circuitry into a single chip. Its compact size and low power consumption make it ideal for integration into various gateway devices. It typically requires an external microcontroller for control and data processing. This LoRa gateway baseband processor is essential for enabling reliable and efficient LoRaWAN network deployments in various IoT applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,745 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess