EN
  • EN
  • DE

TPS60140PWPRG4

Part No TPS60140PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Frequency - Switching 320kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055659-TPS60140PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60140PWPRG4 CAD Model

Description

The TPS60140PWPRG4 is a high-performance, regulated charge pump DC-DC converter produced by Texas Instruments. Designed to provide a flexible and efficient power solution, this device is well-suited to a variety of applications, particularly where space constraints and power efficiency are critical considerations.

Key Features

  • High Efficiency: The TPS60140PWPRG4 is optimized for high efficiency over a wide load range, making it ideal for battery-powered devices where maximizing battery life is crucial.
  • Adjustable Output Voltage: This charge pump supports an adjustable output voltage, providing design flexibility to match the power requirements of different circuit components.
  • Low Noise Operation: With its regulated output, the device ensures low ripple and low noise, contributing to the stable operation of sensitive RF and analog circuits.
  • Small Footprint: The compact size of the TPS60140PWPRG4 makes it an excellent choice for space-constrained applications such as portable electronics, wearables, and IoT devices.
  • Thermal Protection: Built-in thermal shutdown protection helps to safeguard the device and the overall system from damage due to overheating.

Applications

The versatile nature of the TPS60140PWPRG4 allows it to be used in a range of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless and Bluetooth headsets
  • GPS receivers
  • Medical and healthcare devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS60140PWPRG4 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in demanding conditions.

Environmental Compliance

The TPS60140PWPRG4 also meets various environmental standards, making it a suitable choice for eco-conscious designs and applications that require compliance with international regulations.

In summary, the TPS60140PWPRG4 from Texas Instruments is a top-tier power management solution that offers efficiency, flexibility, and reliability, all within a small package. Its broad range of features and applications make it a go-to component for designers looking to optimize their power systems without compromising on space or performance.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8481 $55.4430
70+ $1.5164 $106.1480
105+ $1.4691 $154.2555
145+ $1.4217 $206.1465
185+ $1.3743 $254.2455
245+ $1.2321 $301.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess