EN
  • EN
  • DE

TPS60401DBVR

Part No TPS60401DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV -1.6V to -5.25V 60mA 5-Pin SOT-23 T/R / IC REG SWTCHD CAP INV 60MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 60mA
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034215-TPS60401DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS60401
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS60401DBVR CAD Model

Description

The TPS60401DBVR is a highly efficient, voltage inverting DC-DC converter designed and manufactured by the renowned semiconductor company, Texas Instruments. This compact device is engineered to provide a stable, negative voltage output from a positive voltage input, which is essential for various applications that require a dual supply from a single power source.

Key Features

  • Output Voltage: The TPS60401DBVR can invert input voltages ranging from 1.6V to 5.5V to produce a corresponding negative output voltage, making it extremely versatile for different power requirements.
  • High Power Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss, thus extending battery life in portable devices.
  • Low Noise Operation: It has a low output voltage ripple, which is crucial for applications sensitive to noise, such as precision analog circuits and RF systems.
  • Small Form Factor: Housed in a compact SOT-23-5 package, the TPS60401DBVR is ideal for space-constrained applications.
  • Unregulated Output: The output is unregulated, which allows for a simple design with fewer external components.

Applications

The TPS60401DBVR is suitable for a wide range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable devices such as PDAs and digital cameras
  • Operational amplifier power supplies
  • Split-rail power supplies in handheld devices
  • Data acquisition systems

Technical Specifications

Parameter Value Input Voltage (V<sub>IN) 1.6V to 5.5V Output Voltage (V<sub>OUT) Unregulated Negative Voltage Package SOT-23-5 Efficiency Up to 95% Operating Temperature -40°C to 85°C

In conclusion, the TPS60401DBVR is a robust, efficient solution for generating negative supply voltages, offering ease of integration and reliability for designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8104 $52.6760
155+ $0.6650 $103.0750
235+ $0.6442 $151.3870
325+ $0.6234 $202.6050
415+ $0.6026 $250.0790
560+ $0.5403 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,501 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess