EN
  • EN
  • DE
  • IT

TPS61003DGS

Part No TPS61003DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 2.5V 1.3A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 2.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055664-TPS61003DGS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61003DGS CAD Model

Description

The Texas Instruments TPS61003DGS is a state-of-the-art power management integrated circuit designed for applications requiring a high-efficiency, low-ripple, and fixed-frequency boost converter. This versatile device is capable of delivering an adjustable output voltage up to 5.5V from a supply voltage as low as 0.9V, making it perfect for products powered by single-cell batteries.

The TPS61003DGS is part of Texas Instruments' extensive line of power management solutions, and it stands out for its high power density and compact design. Encased in an 8-pin MSOP (Mini Small Outline Package), this IC occupies minimal board space, which is crucial for space-constrained applications such as handheld devices.

Key Features

  • High Efficiency: The device offers up to 96% conversion efficiency, ensuring minimal energy loss during voltage step-up operations.
  • Low Input Voltage: It operates from a supply voltage as low as 0.9V, suitable for single-cell battery-powered applications, including Alkaline, NiCd, NiMH, and single-cell Li-Ion batteries.
  • Adjustable Output: Users can set the output voltage from 1.8V to 5.5V through an external resistor divider, providing design flexibility for various end products.
  • Fixed Frequency Operation: The TPS61003DGS operates at a 600 kHz fixed switching frequency, which allows for a predictable noise spectrum and the use of small external components.
  • Low Output Ripple: Its switching topology is optimized to ensure low voltage ripple, critical for noise-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating, enhancing system reliability.

Applications

The TPS61003DGS is ideal for a wide range of applications, such as portable media players, handheld GPS units, wireless headsets, and other portable devices where efficient power conversion is key. Its ability to work with low input voltages also makes it suitable for energy harvesting systems and backup power supplies.

As a product from Texas Instruments, a leader in semiconductor solutions, the TPS61003DGS represents reliability and performance, ensuring that your designs incorporate a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess