EN
  • EN
  • DE
  • IT

MMBT5401LT3G

Part No MMBT5401LT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.5A SOT-23 / High Voltage Transistor(PNP Silicon)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) at Ib, Ic 500mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 60 at 10mA, 5V
Power - Max 300mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series MMBT5401
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802854-MMBT5401LT3G
Ultra Librarian 3D Model Ultra Librarian MMBT5401LT3G CAD Model

Description

ON Semiconductor MMBT5401LT3G PNP Transistor

The MMBT5401LT3G is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for amplification and switching applications where moderate power handling and density are required. The MMBT5401LT3G offers a combination of low saturation voltage and high current gain, making it an excellent choice for a variety of electronic circuits.

Key Features

  • Type: PNP
  • Package: SOT-23 Surface-Mount
  • Collector-Emitter Voltage (VCEO): 150V
  • Collector Current (IC): 600 mA
  • Power Dissipation (Pd): 350 mW
  • DC Current Gain (hFE): 100 to 300 at IC = 10 mA
  • Operating Temperature Range: -55°C to +150°C
  • Compliance: RoHS

With its SOT-23 packaging, the MMBT5401LT3G is optimized for space-constrained applications. Its small footprint does not compromise its electrical performance, which is characterized by a collector-emitter voltage of 150V, enabling it to handle moderately high voltage applications with ease. The collector current rating of 600 mA allows for significant current flow through the device, making it suitable for power amplification tasks.

The device also features a power dissipation of 350 mW, which helps in maintaining stability and reliability even under conditions of moderate thermal stress. The DC current gain (hFE) range of 100 to 300 ensures that the transistor can amplify weak signals effectively, which is crucial for applications such as audio amplifiers, signal processing, and other analog circuits.

ON Semiconductor's commitment to environmental sustainability is reflected in the RoHS compliance of the MMBT5401LT3G, ensuring that it meets the latest standards for hazardous substance restrictions. The operating temperature range of -55°C to +150°C guarantees performance across a wide range of environmental conditions, making the MMBT5401LT3G a versatile choice for designers and engineers looking for a reliable PNP transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0489 $55.9905
2,790+ $0.0402 $112.1580
4,315+ $0.0390 $168.2850
5,955+ $0.0376 $223.9080
7,695+ $0.0364 $280.0980
10,275+ $0.0327 $335.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,240 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess