EN
  • EN
  • DE
  • IT

TPS61007DGS

Part No TPS61007DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.3A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 3.3V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 034220-TPS61007DGS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61007DGS CAD Model

Description

The TPS61007DGS is a high-frequency, high-efficiency, switched-capacitor voltage converter designed by Texas Instruments, one of the leaders in semiconductor solutions. This compact device is specifically engineered to provide a positive voltage conversion from a lower voltage input, making it an ideal component for battery-powered and low-power applications.

With its adjustable output voltage, the TPS61007DGS offers designers the flexibility to tailor the power supply to their specific needs. The device supports a wide input voltage range from 0.9V to 6.5V, which accommodates various power sources, including single-cell batteries. This makes the TPS61007DGS a versatile choice for a broad spectrum of products, from portable electronics to wearable technology.

The TPS61007DGS boasts an impressive efficiency rate, thanks to its low quiescent current and synchronous rectification. This feature is crucial for prolonging battery life in portable applications, ensuring that devices can run longer between charges. The converter operates at a high switching frequency of 600 kHz to 1 MHz, which allows the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size and saving valuable board space.

For safety and device protection, the TPS61007DGS incorporates a range of features including thermal shutdown, under-voltage lockout, and overload protection. These integrated safeguards help to prevent damage to the device and the end product under abnormal operating conditions.

The device comes in a compact VSSOP-10 (DGS) package, which is suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for sleek, modern designs where efficiency and size are paramount.

In summary, the TPS61007DGS from Texas Instruments is a high-performance, adaptable, and reliable voltage converter that meets the demands of a wide array of power-sensitive applications. Its combination of efficiency, compact size, and protective features make it a valuable component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess