EN
  • EN
  • DE

TPS61020DRCT

Part No TPS61020DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100993-TPS61020DRCT
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS61020DRCT CAD Model

Description

Product Overview: Texas Instruments TPS61020DRCT

The TPS61020DRCT from Texas Instruments is a high-performance, synchronous boost converter integrated circuit (IC) designed to provide efficient power management solutions for portable electronic devices. With its wide input voltage range and ability to provide a stable output voltage, this IC is ideal for battery-powered applications that require a higher voltage supply.

Key Features

  • Input Voltage Range: The TPS61020DRCT operates over a wide input voltage range from 0.9V to 6.5V, making it suitable for single-cell, multi-cell, or lithium-ion battery configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 3.3V via external resistors, allowing for flexibility in powering various electronic components.
  • High Efficiency: The device features synchronous rectification, which results in high efficiency during operation, especially beneficial for extending battery life in portable applications.
  • Output Current: It can deliver up to 600mA of continuous output current at 3.3V in a typical application, ensuring sufficient power for a range of devices.
  • Package: The TPS61020DRCT comes in a compact, 10-pin SON package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS61020DRCT makes it suitable for a variety of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Wireless Communication Devices
  • Portable Media Players
  • Handheld Medical Equipment
  • Portable Instruments

Additional Benefits

The TPS61020DRCT also features a low quiescent current, which minimizes standby power consumption. Its integrated synchronous rectifier eliminates the need for an external diode, reducing component count and simplifying design. Additionally, the device offers protection features such as over-temperature and over-current protection, enhancing the reliability and safety of the end application.

Overall, the Texas Instruments TPS61020DRCT is a highly efficient, versatile boost converter that offers a compact solution for portable electronics requiring higher voltage levels from lower voltage sources. Its broad input voltage range, adjustable output voltage, and high efficiency make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess