EN
  • EN
  • DE

TPS61061YZFT

Part No TPS61061YZFT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description CONSTANT CURRENT LED DRIVER WITH DIGITAL AND PWM BRIGHTNESS CONTROL | IC LED DRIVER RGLTR DIM 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 6V
Voltage - Output 18.5V
Current - Output / Channel 400mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFBGA, DSBGA
Supplier Device Package 8-DSBGA
Family Part Number TPS61061
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272759-TPS61061YZFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61061YZFT CAD Model

Description

Overview of Texas Instruments TPS61061YZFT

The TPS61061YZFT is a high-performance, adjustable, 1.2-MHz, high-power white LED driver integrated circuit (IC) from Texas Instruments (TI). This compact and efficient device is designed to drive a series of white light-emitting diodes (LEDs) from a single-cell lithium-ion battery or a 3.3V/5V supply rail, making it an ideal solution for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • Integrated Switch: The device includes a 1.2-MHz fixed-frequency synchronous boost converter with an integrated switch, which allows for small external components and reduces noise susceptibility in sensitive RF and audio applications.
  • Versatile Power Supply: It operates from a 2.7V to 6V input voltage range, catering to a variety of power sources and ensuring consistent operation even with fluctuating supply voltages.
  • High Efficiency: The TPS61061YZFT boasts a high efficiency of up to 96%, minimizing power loss and maximizing battery life in portable devices.
  • Adjustable Output: The output voltage can be adjusted up to 17V via an external resistor divider, providing flexibility for driving different LED configurations and ensuring optimal performance for specific lighting requirements.
  • Protection Features: Equipped with built-in over-temperature and over-voltage protection, the IC ensures safe operation under abnormal conditions, enhancing the reliability of the end product.
  • Compact Packaging: The device is offered in a small 6-pin YZP package, which is ideal for space-constrained applications.

Applications

With its high efficiency and adjustable output, the TPS61061YZFT is well-suited for a wide range of applications, including:

  • Portable and battery-powered lighting
  • White LED backlighting for LCD displays
  • Smartphone and tablet illumination
  • Handheld devices
  • GPS units
  • Other general-purpose LED lighting applications

The TPS61061YZFT is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. By incorporating this LED driver into your design, you can achieve a compact, efficient, and reliable lighting solution that meets the demands of modern portable electronics.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5908 $55.6780
80+ $1.3053 $104.4240
120+ $1.2645 $151.7400
165+ $1.2237 $201.9105
215+ $1.1830 $254.3450
285+ $1.0606 $302.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess