EN
  • EN
  • DE

TPS61062DRBRG4

Part No TPS61062DRBRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description CONSTANT CURRENT LED DRIVER WITH DIGITAL AND PWM BRIGHTNESS CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272761-TPS61062DRBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61062DRBRG4 CAD Model

Description

Product Overview: TPS61062DRBRG4 from Texas Instruments

The TPS61062DRBRG4 is a highly efficient, synchronous boost converter from the reputable semiconductor manufacturer Texas Instruments. This compact, integrated circuit is designed to provide a flexible and robust power management solution for a wide range of electronic applications. With its advanced features and high-performance capabilities, the TPS61062DRBRG4 is an ideal choice for designers looking to enhance the efficiency and reliability of their power supply designs.

Key Features

  • Adjustable Output Voltage: The TPS61062DRBRG4 allows for an adjustable output voltage that can be set with external resistors. This flexibility ensures compatibility with various devices that require different voltage levels.
  • Synchronous Switching: The inclusion of synchronous switching technology not only improves efficiency but also reduces the need for external components, such as Schottky diodes, thereby simplifying the design and reducing overall system cost.
  • Wide Input Voltage Range: With an input voltage range of 2.3V to 5.5V, this converter is suitable for battery-powered applications, including those using single-cell Li-Ion or Li-Polymer batteries, as well as multiple-cell battery configurations.
  • High Efficiency: The TPS61062DRBRG4 is designed to offer high efficiency across a wide load range, making it an energy-saving solution for portable devices.
  • Small Package Size: Housed in a small 3x3mm QFN package, the TPS61062DRBRG4 is optimized for space-constrained applications.
  • Protection Features: The device includes built-in over-temperature and over-current protection, ensuring the safety and reliability of the power supply and the device it powers.

Applications

The versatile nature of the TPS61062DRBRG4 makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Power banks
  • Handheld medical equipment
  • LED lighting solutions
  • Wireless speakers and audio devices

With its combination of performance, efficiency, and compact size, the TPS61062DRBRG4 from Texas Instruments stands out as a top-tier solution for designers seeking to improve their power management systems. Whether it's for consumer electronics or industrial applications, this boost converter is engineered to meet the stringent demands of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess