EN
  • EN
  • DE

TPS610981DSET

Part No TPS610981DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching -
Voltage/Current - Output 1 3.3V, 350mA
Voltage/Current - Output 2 3V, 200mA
Voltage/Current - Output 3 -
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS610981
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372165-TPS610981DSET
Ultra Librarian 3D Model Ultra Librarian TPS610981DSET CAD Model

Description

The TPS610981DSET is a high-performance, fully integrated synchronous boost converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative component is tailored for applications requiring a compact power solution to step-up lower voltage sources to a higher output voltage, ensuring consistent power supply for various electronic devices.

Key Features

  • Wide Input Voltage Range: The TPS610981DSET operates with an input voltage range from 0.7V to 5.5V, making it versatile for both single-cell battery-powered applications and other low-voltage sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V via external resistors, allowing for flexibility across different design requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the device provides high efficiency, which is crucial for battery-powered applications where power conservation is a priority.
  • Small Footprint: The TPS610981DSET comes in a compact, 6-pin WSON package, which is ideal for space-constrained applications.
  • Integrated Power Diode: The inclusion of an integrated power diode simplifies the design and reduces external component count.

Applications

The TPS610981DSET is suitable for a wide range of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless speakers and headphones
  • Smart meters and home automation devices
  • Medical devices and health monitors
  • Energy harvesting and solar-powered systems

Technical Specifications

The device boasts a 1.2A switch current limit and provides excellent load and line regulation. It also features over-temperature and over-current protection, enhancing the reliability and longevity of the end application. For design flexibility, the TPS610981DSET supports the use of small inductors and capacitors, thanks to its 4MHz switching frequency, which helps in minimizing the size of passive components.

For engineers and designers looking for a reliable and efficient voltage boost solution, the TPS610981DSET from Texas Instruments offers a blend of performance, flexibility, and compactness to meet the needs of today's cutting-edge electronics.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0282 $50.7050
61+ $1.6642 $101.5162
94+ $1.6122 $151.5468
129+ $1.5602 $201.2658
166+ $1.5082 $250.3612
222+ $1.3521 $300.1662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,370 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess