EN
  • EN
  • DE

TPS610986DSET

Part No TPS610986DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BOOST 3.3V 0.35A DL 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Voltage/Current - Output 1 3.3V, 350mA
Voltage/Current - Output 2 3.3V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 0.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1112209-TPS610986DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS610986DSET CAD Model

Description

Introducing the TPS610986DSET by Texas Instruments

Delve into the world of power management with the TPS610986DSET, a cutting-edge boost converter integrated circuit (IC) designed and manufactured by the industry leader, Texas Instruments. This high-performance chip is engineered to meet the rigorous demands of modern portable and wearable electronics, offering a compact, efficient, and reliable solution for voltage step-up applications.

Key Features

  • High Efficiency: The TPS610986DSET boasts a high efficiency that minimizes energy loss, making it ideal for battery-powered devices where every milliwatt counts.
  • Adjustable Output Voltage: Flexibility is at your fingertips with an output voltage that can be finely tuned to meet the specific needs of your application, ensuring optimal performance across a range of devices.
  • Small Footprint: With its compact QFN package, this IC is designed to fit into the tightest of spaces, perfect for sleek, modern designs where space is at a premium.
  • Low Quiescent Current: The device's low quiescent current extends battery life, making it a smart choice for energy-conscious designs.
  • Integrated Power Diode: By integrating the power diode, Texas Instruments has simplified the design process, reducing the number of external components required and streamlining the overall power system design.

Applications

The versatility of the TPS610986DSET makes it suitable for a wide range of applications, including but not limited to:

  • Portable and wearable electronics
  • Energy harvesting
  • Wireless sensors
  • Medical devices
  • Smart meters

Why Choose TPS610986DSET?

Choosing the TPS610986DSET for your power supply needs means investing in reliability and performance. Texas Instruments' commitment to quality ensures that this boost converter will provide a stable and efficient power source for your device, prolonging its operational life and enhancing user experience. Whether you're designing for the next generation of smart devices or looking to improve existing products, the TPS610986DSET offers the performance and versatility needed to stay ahead in the fast-paced world of electronics.

Embrace the future of power conversion with the TPS610986DSET and give your products the competitive edge they deserve.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3502 $54.0080
95+ $1.1079 $105.2505
140+ $1.0732 $150.2480
195+ $1.0386 $202.5270
250+ $1.0040 $251.0000
335+ $0.9001 $301.5335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess