EN
  • EN
  • DE
  • IT

TPS61098DSET

Part No TPS61098DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BOOST ADJ 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Voltage/Current - Output 1 4.3V, 350mA
Voltage/Current - Output 2 2.2V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 0.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1112211-TPS61098DSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61098DSET CAD Model

Description

Introducing the TPS61098DSET from Texas Instruments

The TPS61098DSET by Texas Instruments is a state-of-the-art power management integrated circuit designed to cater to the demanding needs of modern portable and wearable electronics. This highly efficient, low-power boost converter is an essential component for designers looking to enhance the battery life and performance of their products.

Key Features

  • High Efficiency: The TPS61098DSET boasts an impressive efficiency rate, which is crucial for prolonging battery life in portable devices. Its advanced design ensures minimal energy loss during power conversion, making it an ideal choice for energy-sensitive applications.
  • Adjustable Output Voltage: Flexibility is at the core of this IC, with an adjustable output voltage feature that allows designers to tailor the power supply to the specific needs of their device, ensuring optimal performance across a range of applications.
  • Low Quiescent Current: A low quiescent current is critical for battery-operated devices, and the TPS61098DSET excels in this area. This characteristic minimizes the amount of power consumed when the device is in standby mode, extending the overall battery life.
  • Compact Footprint: The small form factor of the TPS61098DSET is perfect for space-constrained applications. Its compact size enables designers to incorporate this IC into the tightest of designs without compromising on power or efficiency.

Applications

The versatility of the TPS61098DSET allows it to be utilized in a wide range of applications, including but not limited to:

  • Smart Watches and Fitness Trackers
  • Portable Medical Devices
  • Wireless Headphones and Earbuds
  • Smart Clothing and Wearable Sensors
  • IoT Devices

With its advanced features and adaptable design, the TPS61098DSET is a top-tier choice for any developer seeking to create compact, efficient, and reliable products. Texas Instruments continues to lead the way in power management solutions, and the TPS61098DSET is a testament to their commitment to innovation and quality.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG DL BUCK/LNR SYNC 10LFCSP
Lowest to $2.5842
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.0735
Intersil Corporation
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
Lowest to $2.7166
International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $14.5103
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8811 $52.8660
140+ $0.7230 $101.2200
215+ $0.7004 $150.5860
300+ $0.6778 $203.3400
385+ $0.6552 $252.2520
515+ $0.5874 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,513 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess