EN
  • EN
  • DE

TPS61100PW

Part No TPS61100PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DUAL-OUTPUT, SINGLE-CELL BOOST CONVERTER | IC REG DL BOOST/LNR SYNC 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 500kHz
Voltage/Current - Output 1 1.5V ~ 5.5V, 1.8A
Voltage/Current - Output 2 0.9V ~ 3.6V, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 0.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number TPS61100
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1272775-TPS61100PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61100PW CAD Model

Description

The TPS61100PW is a versatile step-up DC/DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance power management integrated circuit is specifically tailored to meet the needs of battery-powered and low-power applications.

With an input voltage range of 1.8V to 5.5V, the TPS61100PW is perfectly suited to operate from a variety of energy sources, including single-cell Li-Ion batteries, multiple Alkaline/NiCd/NiMH cells, or regulated 3.3V and 5V power supplies. This flexibility makes the device ideal for portable electronics, such as handheld devices, medical equipment, and wireless communication systems.

The TPS61100PW boasts a fixed-frequency pulse-width modulation (PWM) mode that ensures efficient operation at moderate to high load conditions, while its power-save mode enhances efficiency at light loads. This dual-mode operation helps to extend battery life in portable applications, making it an energy-efficient choice for designers.

Outfitted with a 2A switch current limit, the TPS61100PW can deliver output voltages as high as 28V, which is particularly beneficial for driving white LEDs used in backlighting applications. Additionally, the device features a low shutdown current of less than 1µA, further conserving battery life when the device is not in active use.

For protection and reliability, the TPS61100PW includes over-temperature and over-current protection. It also offers a programmable under-voltage lockout and a soft-start feature that minimizes inrush current during startup, contributing to the stability and longevity of the end application.

The TPS61100PW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for space-saving in PCB layouts. Its thermal performance is enhanced by a thermal pad that allows for efficient heat dissipation.

Overall, the TPS61100PW from Texas Instruments is a comprehensive solution for power conversion that combines efficiency, flexibility, and protection in a compact package, making it an excellent choice for designers seeking to optimize their power management strategy in portable and low-power electronics.

You May Also Be Interested in

Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess