EN
  • EN
  • DE

TPS61107PWR

Part No TPS61107PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DUAL-OUTPUT, SINGLE-CELL BOOST CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 500kHz
Voltage/Current - Output 1 3.3V, 1.8A
Voltage/Current - Output 2 1.8V, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 0.8 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1272776-TPS61107PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61107
Introduction Date March 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61107PWR CAD Model

Description

The TPS61107PWR is a high-performance, integrated power management IC designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's extensive range of power management solutions and is specifically engineered to provide efficient, reliable operation for a variety of portable and battery-powered applications.

Key Features

  • Adjustable Output Voltage: The TPS61107PWR offers an adjustable output voltage that can be fine-tuned to meet the specific requirements of the application, ensuring optimal performance and compatibility with a range of devices.
  • High-Efficiency Boost Converter: With an integrated synchronous boost converter, the TPS61107PWR achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Multiple Output Channels: This IC features multiple output channels, including a main boost converter and two LDO (Low-Dropout) regulators, providing versatility and the ability to power several components within a system.
  • Low Quiescent Current: It boasts a low quiescent current, which minimizes power consumption when the device is in standby mode, further enhancing battery conservation.

Applications

The TPS61107PWR is ideal for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Digital Cameras and Handheld Gaming Consoles
  • GPS Devices

Technical Specifications

The TPS61107PWR is available in a TSSOP-14 package and operates over a temperature range of -40℃ to 85℃. It requires a minimal number of external components, simplifying design and reducing overall system cost. The device also includes safety features such as over-temperature protection and over-voltage protection, ensuring reliable operation under various conditions.

Ordering Information

To order or learn more about the TPS61107PWR, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the part number TPS61107PWR when placing an order or requesting additional information.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess