EN
  • EN
  • DE

TPS61252DSGR

Part No TPS61252DSGR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Conv DC-DC 2.3V to 6V Synchronous Step Up Single-Out 3V to 6.5V 8-Pin WSON EP T/R / IC BOOST CONV ADJ 1.5A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Supply Voltage - Operating 2.3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 034301-TPS61252DSGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS61252
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61252DSGR CAD Model

Description

Introducing the TPS61252DSGR from Texas Instruments

The TPS61252DSGR is a high-efficiency, synchronous boost converter designed by Texas Instruments, a leader in semiconductor solutions. This device is perfect for applications that require a higher voltage from a lower voltage source, making it an ideal choice for portable electronics, handheld devices, and other battery-powered applications.

Featuring a wide input voltage range of 2.3 V to 5.5 V, the TPS61252DSGR is versatile and can operate with a variety of power sources, including single-cell lithium-ion batteries. Its ability to provide a selectable fixed output voltage or an adjustable output voltage gives designers the flexibility to tailor the output to meet specific requirements of their application.

One of the key advantages of the TPS61252DSGR is its high efficiency, which is achieved through its synchronous operation. By integrating both the high-side and low-side MOSFETs, this converter minimizes power loss and maximizes battery life. The device also features a 3.5-MHz fixed switching frequency, which allows for the use of small external components, reducing the overall solution size and saving valuable board space.

The TPS61252DSGR incorporates a range of protective features to ensure the longevity and reliability of the application. Over-temperature protection, over-voltage protection, under-voltage lockout, and short-circuit protection are all built-in, safeguarding the device and the system it powers from various fault conditions.

In terms of packaging, the TPS61252DSGR comes in a compact 2x2mm WSON package, making it an excellent choice for space-constrained applications. Additionally, the device is designed to support a high output current up to 2 A, providing ample power for a wide array of devices.

Overall, the TPS61252DSGR is a powerful, efficient, and flexible solution for boosting voltage in portable and battery-powered devices. Its combination of high efficiency, small form factor, and protective features make it a robust choice for designers looking to improve the performance and extend the battery life of their products.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7615 $53.3050
165+ $0.6248 $103.0920
250+ $0.6053 $151.3250
345+ $0.5858 $202.1010
445+ $0.5662 $251.9590
595+ $0.5077 $302.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess