EN
  • EN
  • DE

TPS61253YFFR

Part No TPS61253YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 3.3A SYNC 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.65V
Maximum Input Voltage 4.85V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.3A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 034302-TPS61253YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS61253YFFR CAD Model

Description

Product Overview: TPS61253YFFR by Texas Instruments

The TPS61253YFFR is a high-performance, fully integrated synchronous boost converter from the renowned semiconductor manufacturer Texas Instruments. This advanced power management IC is designed to provide a compact and efficient solution for applications requiring higher voltage outputs from lower voltage sources, making it ideal for portable electronics, battery-powered devices, and energy harvesting applications.

Built with a fixed frequency pulse-width modulation (PWM) controller operating at 3.25MHz, the TPS61253YFFR allows for the use of small, low-profile inductors and capacitors, resulting in a space-saving power solution. The device supports a wide input voltage range from 2.3V to 5.5V, making it versatile for various power sources including single-cell Li-Ion batteries, and capable of providing an adjustable output voltage up to 5.5V.

The TPS61253YFFR boasts an impressive efficiency level, due to its synchronous rectification and low quiescent current. Its Power Save Mode ensures high efficiency at light loads, which is critical for maximizing battery life in portable devices. Additionally, the device features a 5A current limit for the switch, providing a high output current capability while maintaining a compact footprint.

Safety and reliability are key aspects of the TPS61253YFFR design. It incorporates over-temperature and over-voltage protection, ensuring the device operates within safe parameters. Moreover, the IC includes under-voltage lockout and hysteresis to prevent the system from operating under inadequate power conditions, further safeguarding the application and extending the device's lifespan.

The TPS61253YFFR comes in a small 9-ball chip-scale package (CSP) with a 1.3mm x 1.3mm footprint, which is highly conducive to space-constrained designs. Texas Instruments' commitment to quality and performance is evident in this product, making it a reliable choice for designers looking to enhance the power efficiency of their next project.

Overall, the TPS61253YFFR is a testament to Texas Instruments' innovation in power management technology, offering a powerful, efficient, and space-saving solution for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
115+ $0.8893 $102.2695
175+ $0.8615 $150.7625
240+ $0.8338 $200.1120
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess