EN
  • EN
  • DE

TPS62171DSGR

Part No TPS62171DSGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series DCS-Control™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TPS62171
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS62171DSGR-ND, 296-48203-1, 296-48203-6, 296-48203-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900869-TPS62171DSGR
Ultra Librarian 3D Model Ultra Librarian TPS62171DSGR CAD Model

Description

The TPS62171DSGR is a highly efficient, synchronous step-down converter manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to provide a compact and reliable power supply solution for a wide range of applications.

Key Features

  • Input Voltage Range: The TPS62171DSGR operates with an input voltage range of 3V to 17V, making it versatile for various systems that require different input voltages.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.9V to 6V, allowing designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its synchronous step-down converter design, the device achieves high efficiency, which can reach up to 95%. This helps to minimize power loss and heat generation.
  • Low Quiescent Current: The quiescent current is as low as 17µA, contributing to extended battery life in portable applications.
  • Power Save Mode: For light load conditions, the TPS62171DSGR automatically enters Power Save Mode to maintain high efficiency over the entire load range.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating or excessive current conditions.

Applications

The TPS62171DSGR is suitable for a broad array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Point of Load conversions from 5V or 12V rails
  • Networking, telecom, and computing systems

Package and Availability

This device is offered in an 8-pin WSON package with a compact 2mm x 2mm footprint. The TPS62171DSGR is part of Texas Instruments' Eco-friendly "Green" portfolio and is available for order through various distributors or directly from Texas Instruments.

Conclusion

The TPS62171DSGR from Texas Instruments is an excellent choice for designers looking for a high-efficiency, adjustable, and compact power supply solution. Its wide input voltage range, low quiescent current, and advanced protection features make it a versatile and durable option for today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1349 $51.0705
110+ $0.9312 $102.4320
170+ $0.9021 $153.3570
230+ $0.8730 $200.7900
300+ $0.8439 $253.1700
400+ $0.7566 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess