EN
  • EN
  • DE

TPS622314DRYT

Part No TPS622314DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 500MA 6SON / Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 6-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.05V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number TPS622314
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27319-6,TEXTISTPS622314DRYT,-TPS622314DRYT-NDR,296-27319-2,2156-TPS622314DRYT,296-27319-1,-296-27319-1-ND
Standard Package 250
Win Source Part Number 1320644-TPS622314DRYT
Ultra Librarian 3D Model Ultra Librarian TPS622314DRYT CAD Model

Description

Introducing the TPS622314DRYT Step-Down Converter by Texas Instruments

The TPS622314DRYT is a high-efficiency synchronous step-down DC/DC converter from the renowned manufacturer Texas Instruments. Designed for battery-powered and low-power applications, this component stands out due to its exceptional power-saving capabilities and compact form factor. It is part of the TPS62231 series that is well-suited for portable electronics such as smartphones, tablets, and wearable devices where energy efficiency and space constraints are critical considerations.

The TPS622314DRYT operates within a wide input voltage range of 2.5V to 6V, making it versatile for various power supply configurations. It can deliver up to 500mA of continuous output current with excellent load and line regulation. The device is optimized for efficiency and can maintain up to 95% efficiency across a wide range of load conditions. This is particularly beneficial in extending battery life in portable applications.

One of the key features of this step-down converter is its Power Save Mode, which enhances efficiency at light loads through a pulse frequency modulation (PFM) operation. Additionally, the TPS622314DRYT offers a low output voltage ripple and is stable with a small 10μH inductor and a 10μF capacitor, contributing to a minimized solution size.

The TPS622314DRYT comes in a small 6-pin SON package with a thermal pad (DRYT suffix), which aids in heat dissipation. This package is not only space-efficient but also ensures reliable thermal performance, a crucial aspect for maintaining longevity and stability in electronic devices.

Other notable features of this converter include a fixed output voltage version, a 2.25MHz fixed switching frequency which allows for the use of small inductors and capacitors, and excellent transient response. Furthermore, the device incorporates over-temperature and over-current protection, enhancing the safety and durability of the end application.

In conclusion, the TPS622314DRYT from Texas Instruments is an ideal solution for designers looking for a power-efficient, space-saving, and reliable voltage regulation in their next-generation portable devices. Its advanced features and robust design ensure optimal performance for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3805 $55.2200
90+ $1.1328 $101.9520
140+ $1.0974 $153.6360
190+ $1.0620 $201.7800
245+ $1.0266 $251.5170
330+ $0.9204 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess