Product Overview: TPS62240DDCRG4
The TPS62240DDCRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to meet the needs of power-sensitive applications, this device offers a perfect balance of efficiency and performance, making it ideal for portable and battery-powered systems.
Key Features
-
High Efficiency: With an efficiency of up to 95%, the TPS62240DDCRG4 ensures minimal power loss and extended battery life for your applications.
-
Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.8V to 6V, providing versatility for various design requirements.
-
Low Quiescent Current: It boasts an ultra-low quiescent current of 15µA, which significantly reduces standby power consumption.
-
Power Save Mode: The device includes a power save mode that maintains high efficiency over a wide load current range.
-
Package: It comes in a small 6-pin SOT-23 package, making it suitable for space-constrained applications.
Applications
The TPS62240DDCRG4 is highly versatile and can be used in various applications, including but not limited to:
- Portable Media Players
- Mobile Phones
- Digital Cameras
- Handheld Devices
- Wireless LAN Cards
Technical Specifications
Parameter
Value
Input Voltage Range
2.5V to 6V
Output Current
Up to 300mA
Switching Frequency
2.25MHz
Operating Temperature Range
-40°C to 85°C
In conclusion, the TPS62240DDCRG4 from Texas Instruments is an exceptional choice for designers seeking a compact, efficient, and reliable power management solution. Its high efficiency, coupled with a feature-rich design, makes it a go-to component for a multitude of low-power applications.