EN
  • EN
  • DE

TPS62733DRYR

Part No TPS62733DRYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BLUETOOTH 1OUT 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Converter, Bluetooth (BLT) Voltage Regulator IC 1 Output 6-SON (1.45x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name TPS62733
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40850-1-ND, 296-40850-6, 296-40850-1, 296-40850-2, TPS62733DRYR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937298-TPS62733DRYR
Ultra Librarian 3D Model Ultra Librarian TPS62733DRYR CAD Model

Description

Product Overview: TPS62733DRYR from Texas Instruments

The TPS62733DRYR is a highly efficient, low-power step-down converter designed by Texas Instruments (TI) for battery-powered applications. This advanced power solution is ideal for portable devices due to its ability to extend battery life by providing high energy efficiency across a wide range of load conditions. Packaged in a compact 6-pin SON package, the TPS62733DRYR offers a reduced footprint on PCBs, making it suitable for space-constrained applications.

Key Features

  • High-Efficiency Step-Down Converter: The TPS62733DRYR boasts a high conversion efficiency that is maintained over a wide load range, which is critical for maximizing battery life in portable devices.
  • Adjustable Output Voltage: This device allows for an adjustable output voltage that can be set from 1.8V to 3.3V via external resistors, providing design flexibility for various applications.
  • Low Quiescent Current: With a typical quiescent current of only 30µA, the TPS62733DRYR contributes to minimal power loss when in operation, making it suitable for power-sensitive applications.
  • Power Save Mode: It includes a power save mode that ensures high efficiency at light loads, further extending the battery life of the end product.
  • Thermal Protection: The device features built-in thermal shutdown protection, enhancing the safety and reliability of the system by preventing overheating.

Applications

  • Smartphones and Tablets
  • Wireless Power Transmission
  • Portable Medical Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

With its versatile features, the TPS62733DRYR is engineered to meet the demands of a variety of portable and wearable technologies. Its high efficiency, low power consumption, and small form factor make it an excellent choice for designers looking to optimize their power management solutions. Texas Instruments' commitment to quality ensures that the TPS62733DRYR delivers consistent performance, making it a reliable component for your next project.

For additional information, including technical documentation, application notes, and design resources, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4059 $50.5239
51+ $1.9740 $100.6740
79+ $1.9124 $151.0796
109+ $1.8507 $201.7263
140+ $1.7890 $250.4600
188+ $1.6039 $301.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess