EN
  • EN
  • DE

TPS62740DSST

Part No TPS62740DSST
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 360nA IQ Step Down Converter for Low Power Applications | IC REG CONV BLUETTH 1OUT 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Converter, Bluetooth (BLT)
Parts Input Voltage (V) 2.2V ~ 5.5V
Voltage - Output 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272938-TPS62740DSST
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62740DSST CAD Model

Description

Introducing the TPS62740DSST from Texas Instruments

The TPS62740DSST is a cutting-edge power management integrated circuit (IC) developed by the renowned manufacturer, Texas Instruments. This device is specifically designed to cater to the needs of ultra-low power applications, ensuring efficient energy management for battery-powered and energy-harvesting systems.

Key Features:

  • High-Efficiency Step-Down Converter: The TPS62740DSST is a step-down converter that operates with an input voltage range from 2.2V to 5.5V, making it versatile for various power supply configurations.
  • Ultra-Low Quiescent Current: With a quiescent current of only 360 nA, this device is optimized for battery life extension, crucial for portable and remote applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 3.3V via external resistors, providing flexibility to power a wide range of components.
  • Power Save Mode: The TPS62740DSST includes a power save mode that enhances efficiency at light loads, further conserving energy when full power is not required.
  • Package and Temperature: Housed in a compact WSON package, the device operates over a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.

Applications:

The TPS62740DSST is adept at managing power in a variety of settings, particularly where energy efficiency is paramount. It is an ideal choice for:

  • Wearable Devices
  • Wireless Sensors
  • Energy Harvesting Systems
  • Smart Meters
  • Medical Monitoring Devices
  • Internet of Things (IoT) Devices

With its exceptional feature set, the TPS62740DSST from Texas Instruments stands out as a robust solution for designers looking to optimize their power-sensitive applications. Its ability to minimize energy consumption without sacrificing performance makes it a go-to component for the next generation of efficient electronic designs.

Conclusion:

For your next project that demands high efficiency and low power operation, consider the TPS62740DSST by Texas Instruments. Its impressive quiescent current and flexible voltage options make it a smart choice for extending the life of your battery-operated devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5407 $51.3665
230+ $0.4437 $102.0510
350+ $0.4298 $150.4300
485+ $0.4159 $201.7115
625+ $0.4021 $251.3125
835+ $0.3605 $301.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,470 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess