EN
  • EN
  • DE
  • IT

TPS63710DRRR

Part No TPS63710DRRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 12SON / Low Noise Synchronous Inverting Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Maximum Input Voltage 14V
Voltage - Output (Min/Fixed) -1V
Maximum Output Voltage -5.5V
Current - Output 1A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803921-TPS63710DRRR
Ultra Librarian 3D Model Ultra Librarian TPS63710DRRR CAD Model

Description

The TPS63710DRRR is a high-performance, adjustable output, negative voltage charge pump converter from Texas Instruments. This versatile component is designed to meet the needs of a wide variety of applications that require a regulated negative voltage supply. Its robust design and flexible features make it ideal for portable devices, medical equipment, and industrial instruments where space is at a premium and efficiency is paramount.

Key Features

  • Adjustable Output Voltage: The TPS63710DRRR offers an adjustable output voltage range, which can be set from -1.5V to -5.5V, allowing designers to tailor the output to their specific needs.
  • High Efficiency: This charge pump converter is designed for high efficiency, which is crucial for battery-powered applications. It ensures minimal power loss and extends the battery life of portable devices.
  • Low Noise Operation: The device operates with low ripple and low noise, making it suitable for sensitive applications such as audio or precision measurement equipment.
  • Small Package Size: The TPS63710DRRR comes in a compact QFN package, which is ideal for space-constrained applications.
  • Thermal Shutdown Protection: It includes thermal shutdown protection to safeguard the device and the application it is used in from overheating.

Applications

  • Portable and Battery-Powered Devices
  • Medical Devices
  • Industrial Instruments
  • Audio Equipment
  • Negative Voltage Rails

With its combination of features, the TPS63710DRRR is a reliable and efficient solution for generating a negative voltage supply. Its capability to provide a high-quality, low-noise power source in a compact footprint makes it a go-to choice for engineers and designers across various industries. Texas Instruments' commitment to quality ensures that the TPS63710DRRR will deliver consistent performance and durability for your application needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2760 $50.0720
54+ $1.8675 $100.8450
83+ $1.8092 $150.1636
115+ $1.7508 $201.3420
148+ $1.6925 $250.4900
198+ $1.5174 $300.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,820 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess