EN
  • EN
  • DE

TPS650532RGER

Part No TPS650532RGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGT 5CH W/3 LDO 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034467-TPS650532RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650532RGER CAD Model

Description

The TPS650532RGER is a highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications, particularly in the portable and battery-powered device market. This advanced chip offers a compact, efficient, and versatile solution for managing the power requirements of processors, microcontrollers, and other digital systems.

At the heart of the TPS650532RGER lies a multi-channel regulator system that includes three step-down converters, two low-dropout regulators (LDOs), and a dynamic voltage scaling (DVS) interface. This combination allows for fine-tuned power delivery to various subsystems and components, ensuring optimal performance and power efficiency.

The device is housed in a 24-pin VQFN (RGE) package, which not only saves on board space but also simplifies the design and layout process. Its compact form factor makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable electronics.

Key features of the TPS650532RGER include:

  • Integrated Power Solution: Combines multiple power rails in a single package, reducing the number of external components required.
  • High Efficiency: The step-down converters utilize a synchronous switching design to achieve high efficiency across a wide load range.
  • Programmable Voltage: The DVS interface allows for dynamic adjustment of processor core voltage, optimizing power consumption for varying workloads.
  • Flexible Power Sequencing: Configurable power-up and power-down sequences ensure proper system operation and protection.
  • Thermal Management: Built-in thermal shutdown and over-temperature protection safeguard the device and the system from excessive heat.

The TPS650532RGER is supported by Texas Instruments' comprehensive design tools and resources, including reference designs and evaluation modules, which can significantly accelerate the development cycle for product designers. With its robust feature set and design flexibility, the TPS650532RGER stands out as a superior choice for managing complex power requirements in modern electronic devices.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4566 $51.5886
50+ $2.0156 $100.7800
77+ $1.9527 $150.3579
106+ $1.8897 $200.3082
137+ $1.8267 $250.2579
184+ $1.6377 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess