EN
  • EN
  • DE

TPS65110RGE

Part No TPS65110RGE
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description LTPS LCD BIAS POWER SUPPLY TRIPLE CHARGE PUMP | IC REG CHRG PUMP LTPS 3OUT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Charge Pump, LTPS LCD
Parts Input Voltage (V) 2.4V ~ 5.5V
Number of Outputs 3
Voltage - Output -2.7V, 3.3V, 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Family Part Number TPS65110
Manufacturer Pack Quantity 92
MSL Level 2 (1 Year)
Win Source Part Number 1272995-TPS65110RGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65110RGE CAD Model

Description

Product Overview: TPS65110RGE by Texas Instruments

The TPS65110RGE is a high-performance, integrated power management IC designed by Texas Instruments, catering to the specific needs of active matrix thin-film transistor (AMOLED or TFT) liquid crystal displays (LCDs). This versatile chip is engineered to provide a complete power supply solution for portable devices like digital cameras, personal digital assistants (PDAs), and mobile phones, where efficient power management is crucial for optimal performance and extended battery life.

Key Features

  • Versatile Power Management: The TPS65110RGE offers multiple output voltages, including a positive charge pump, a negative charge pump, and a linear regulator. This multi-channel approach ensures that various display components receive the precise voltage levels required for operation.
  • High Efficiency: Designed with efficiency in mind, the device employs an adaptive charge pump mode, which adjusts to the most efficient mode of operation depending on the input voltage and output load conditions, thereby preserving battery life.
  • Compact Design: The compact 24-pin QFN package (RGE) is optimized for space-constrained applications, making it an ideal choice for portable electronics where real estate is at a premium.
  • Programmable Sequencing: The TPS65110RGE allows for programmable sequencing of the output voltages, which is critical for the proper startup and shutdown of the display to prevent damage and extend its life.

Technical Specifications

With an input voltage range of 1.8V to 6V, the TPS65110RGE is flexible for various battery technologies. The device also features thermal shutdown protection and under-voltage lockout, ensuring reliable operation under adverse conditions. Additionally, the power management IC maintains a low quiescent current, further enhancing its suitability for battery-powered applications.

Applications

The TPS65110RGE is not only limited to powering LCD displays but can also be adapted for use in other applications that require multiple regulated voltages, such as audio devices, GPS systems, and other portable media devices.

Disclaimer: The information provided here is subject to change without notice and should be verified with the manufacturer, Texas Instruments, for the most current data and part specifications.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess