EN
  • EN
  • DE

TPS65123RGTRG4

Part No TPS65123RGTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description SINGLE-INDUCTOR QUADRUPLE-OUTPUT TFT LCD POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272999-TPS65123RGTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65123RGTRG4 CAD Model

Description

The TPS65123RGTRG4 is a high-performance, adjustable, multi-channel power management integrated circuit (PMIC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This versatile device is engineered to meet the stringent power requirements of portable and battery-powered electronics, particularly those which necessitate multiple power rails with compact and efficient solutions.

Key Features

  • Multiple Output Voltages: The TPS65123RGTRG4 provides several regulated output voltages, which are essential for powering various components within electronic devices.
  • High Efficiency: Designed for efficiency, this PMIC minimizes power loss and heat generation, thereby extending battery life and improving system performance.
  • Adjustable Outputs: The output voltages are adjustable, offering design flexibility to meet the needs of specific applications.
  • Integrated Power Switches: The device includes built-in power switches for each output, reducing external component count and saving board space.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the TPS65123RGTRG4 features thermal shutdown protection that prevents overheating.

Applications

With its multi-channel capability and high efficiency, the TPS65123RGTRG4 is well-suited for a range of applications, including but not limited to:

  • Portable Media Players
  • Mobile Phones
  • Handheld Devices
  • GPS Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65123RGTRG4 is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronic products. The device is available in a compact QFN package, ensuring a small footprint on the PCB while providing robust performance.

Ordering and Packaging

The TPS65123RGTRG4 is offered in tape and reel packaging, facilitating easy integration into automated manufacturing processes. It is also RoHS compliant and designed to meet environmental standards, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2124 $55.9116
20+ $5.0974 $101.9480
31+ $4.9381 $153.0811
42+ $4.7788 $200.7096
55+ $4.6195 $254.0725
73+ $4.1416 $302.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess