EN
  • EN
  • DE
  • IT

TPS65123RGTTG4

Part No TPS65123RGTTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUPPLY TFT QUAD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 5.5 V
Number of Outputs 4
Output Voltage 3 V to 5.6 V, Adj up to 20V, Adj down to -18V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 055756-TPS65123RGTTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65123RGTTG4 CAD Model

Description

The TPS65123RGTTG4 is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically engineered to cater to a wide array of portable and battery-powered applications, providing an efficient and reliable power management solution.

Key Features

  • Multiple Output Voltages: The TPS65123RGTTG4 offers multiple regulated output voltages, making it a flexible solution for systems requiring various power levels.
  • High Efficiency: With an emphasis on power conservation, the device features high-efficiency step-down converters, ensuring minimal power loss during operation and prolonging battery life.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to meet the specific needs of various applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing overheating and potential damage.
  • Overcurrent Protection: This PMIC includes overcurrent protection to safeguard the device and the system from excessive current draw that could lead to damage.

Applications

The TPS65123RGTTG4 is ideal for a range of portable devices, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming consoles
  • Digital cameras
  • GPS devices

Technical Specifications

With a compact QFN package, the TPS65123RGTTG4 integrates seamlessly into space-constrained designs, providing a robust power management solution without compromising on performance. It operates over a broad temperature range, ensuring reliability in varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TPS65123RGTTG4 is built with TI's commitment to quality and reliability. This PMIC is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in end-user products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.6557
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $8.2402
Renesas Electronics America
IC AMP CLASS
Lowest to $2.3751
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $3.2871
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $20.1556
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us
Maxim Integrated
POWER SUPPLY CONTROLLER FOR NOTE
Lowest to $5.6478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3606 $57.1302
41+ $2.7573 $113.0493
63+ $2.6712 $168.2856
87+ $2.5850 $224.8950
113+ $2.4988 $282.3644
150+ $2.2403 $336.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess