EN
  • EN
  • DE

TPS65170RHDR

Part No TPS65170RHDR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Operating Supply Current 1mA
Supply Voltage - Operating 8.6 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 081719-TPS65170RHDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65170RHDR CAD Model

Description

Product Overview: TPS65170RHDR by Texas Instruments

The TPS65170RHDR is a high-performance, multi-channel power supply IC designed by Texas Instruments (TI) to meet the rigorous demands of compact and power-efficient applications. This integrated circuit is specifically tailored to drive thin-film transistor (TFT) liquid-crystal displays (LCDs) that are commonly found in portable and industrial devices, offering a complete power supply solution in a single package.

Key Features

  • Integrated Solution: The TPS65170RHDR combines a boost converter, two linear regulators, and a high-voltage switch with adjustable sequencing. This integration reduces component count and simplifies design.
  • Versatile Power Management: It provides all the necessary voltages for TFT LCD panels, including VAVDD, VGH, VGL, and VLOGIC, ensuring compatibility with a wide range of display requirements.
  • Adjustable Outputs: The output voltages are highly configurable via external components, allowing designers to tailor the power supply to the specific needs of their display.
  • High Efficiency: The boost converter operates at high efficiency, which is critical for battery-powered applications, reducing power consumption and heat generation.
  • Protection Features: The IC includes a range of protection features such as thermal shutdown, short-circuit protection, and under-voltage lockout, enhancing the reliability and longevity of the end product.

Applications

The TPS65170RHDR is ideal for powering a variety of TFT LCD panels, making it a versatile choice for designers working on:

  • Notebook computers
  • Tablet PCs
  • Portable DVD players
  • Car navigation systems
  • Industrial/medical equipment with display modules

Technical Specifications

With a wide input voltage range and the ability to drive multiple outputs, the TPS65170RHDR is designed for flexibility and performance. It comes in a compact 28-pin QFN package, which is suitable for space-constrained applications. The device operates over a broad temperature range, ensuring consistent performance across various environments.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

The TPS65170RHDR from Texas Instruments exemplifies the company's commitment to providing innovative, high-quality power management solutions that advance the capabilities of modern electronics.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess