EN
  • EN
  • DE

TPS65170RHDRG4

Part No TPS65170RHDRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications LCD TV/Monitor
Current - Supply 1mA
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-VFQFN Exposed Pad
Manufacturer Device Package 28-VQFN (5x5)
Win Source Part Number 004574-TPS65170RHDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65170RHDRG4 CAD Model

Description

Product Overview: TPS65170RHDRG4

The TPS65170RHDRG4 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile device is engineered specifically to meet the needs of thin-film transistor (TFT) LCD panels, making it an ideal choice for powering the display electronics in portable and compact devices such as laptops, monitors, and industrial displays.

The TPS65170RHDRG4 offers a comprehensive solution by integrating multiple voltage rails required for LCD panels. It includes a positive charge pump for the source driver, a negative charge pump for the gate driver, a boost converter for the AVDD supply, and a fully adjustable VCOM calibrator to ensure optimal display quality and performance.

Key Features

  • Multiple Outputs: The device provides a variety of output voltages, including positive and negative supplies for gate drivers, source drivers, and system logic voltage, thereby reducing the need for additional external components.
  • High Efficiency: The integrated boost converter operates at high switching frequencies, enabling the use of small, low-cost external components while maintaining excellent power efficiency.
  • VCOM Calibration: The VCOM calibrator allows for precise adjustment of the common voltage level to ensure consistent display quality and color accuracy.
  • Thermal Protection: The TPS65170RHDRG4 includes thermal shutdown protection to safeguard the device and the display panel from damage due to overheating.
  • Space-Saving Design: Housed in a compact 28-pin QFN package, the TPS65170RHDRG4 minimizes PCB space requirements, which is critical in space-constrained applications.

Applications

The TPS65170RHDRG4 is suitable for a wide range of applications that require reliable and efficient power management for LCD panels. Its flexibility and feature set make it an excellent choice for designers looking to enhance the performance and longevity of their display products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8856 $53.1360
140+ $0.7267 $101.7380
215+ $0.7040 $151.3600
295+ $0.6813 $200.9835
380+ $0.6586 $250.2680
510+ $0.5905 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,056 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess