EN
  • EN
  • DE

TPS65182BRGZR

Part No TPS65182BRGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 118255-TPS65182BRGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65182BRGZR CAD Model

Description

The TPS65182BRGZR is a high-performance, integrated power management IC designed by Texas Instruments (TI), a global semiconductor company known for its cutting-edge technology. This particular product is tailored for driving E-Ink displays, which are commonly used in e-readers, electronic shelf labels, and other low-power applications where high readability and low power consumption are essential.

This power management unit is built with a multi-channel, fully programmable sequencer that provides a flexible and efficient solution for the various voltage requirements of E-Ink panels. The TPS65182BRGZR integrates a positive and negative charge pump, a boost converter, and a fully integrated gate driver for VCOM, making it a comprehensive solution for E-Ink display systems.

Key Features:

  • Integrated Power Solution: Combines positive and negative charge pumps, a boost converter, and a VCOM amplifier in one compact package, simplifying the design and reducing the bill of materials.
  • Programmable Sequencing: Offers multi-channel sequencing for precise control of the power-up and power-down sequences required by E-Ink displays.
  • High Efficiency: Designed for low power consumption, the TPS65182BRGZR enhances battery life, which is critical for portable devices.
  • Thermal Protection: Features built-in thermal shutdown protection to safeguard the device and the system from overheating.
  • Compact Form Factor: Available in a compact 48-pin QFN package, making it suitable for space-constrained applications.

Applications:

  • E-Readers
  • Electronic Shelf Labels
  • Battery-Powered Signage
  • Other Portable Devices Requiring E-Ink Displays

The TPS65182BRGZR is an excellent choice for designers looking to implement an efficient power management system for E-Ink displays. Texas Instruments' commitment to quality and performance is evident in this IC, making it a reliable and durable solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5793 $50.2137
22+ $4.5779 $100.7138
34+ $4.4349 $150.7866
47+ $4.2918 $201.7146
61+ $4.1488 $253.0768
81+ $3.7196 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,604 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess