EN
  • EN
  • DE
  • IT

TPS65258RHAT

Part No TPS65258RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN / Power Management IC 4.5V to 16V 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Output Voltage 0.8V
Output Voltage MAX 16V
Output Current 3A, 2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 798119-TPS65258RHAT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65258
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65258RHAT CAD Model

Description

The TPS65258RHAT from Texas Instruments is a high-performance, dual synchronous step-down DC/DC converter specifically designed to meet the rigorous power requirements of modern digital systems. This integrated circuit (IC) is part of the TPS65258 family and comes in a 40-VQFN package, offering a compact solution for space-constrained applications.

Key Features

  • Input Voltage Range: The TPS65258RHAT operates with an input voltage range of 4.5V to 18V, making it versatile for various applications, from industrial to consumer electronics.
  • Dual Output Channels: It features two synchronous buck regulators that can provide output currents of 3A and 2A, respectively. These channels are designed to deliver efficient power conversion with adjustable output voltages.
  • High Efficiency: The device boasts high efficiency, which is achieved through its low RDS(on) integrated MOSFETs and advanced control techniques. This leads to reduced heat dissipation and improved system reliability.
  • Adjustable Switching Frequency: The switching frequency of the TPS65258RHAT is adjustable from 250 kHz to 2 MHz, allowing designers to optimize the performance for specific applications and to use smaller, less expensive external components.
  • Protection Features: It includes a comprehensive set of protection features such as over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Power Good Indicator: A 'power good' signal is provided for each output, which can be used for sequencing and monitoring the health of the power supply.

Applications

The TPS65258RHAT is ideal for a wide range of applications, including but not limited to:

  • Set-Top Boxes
  • Networking and Telecommunication Equipment
  • Industrial Control Systems
  • Portable and Battery-Powered Devices

Conclusion

With its dual-channel configuration, high efficiency, and robust protection features, the TPS65258RHAT from Texas Instruments is a reliable and flexible solution for powering complex digital systems. Its performance and versatility make it a top choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7301 $61.8408
18+ $6.3427 $114.1686
28+ $6.1445 $172.0460
38+ $5.9463 $225.9594
49+ $5.7481 $281.6569
66+ $5.1535 $340.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess